TE Connectivity Chip Resistor - Surface Mount RLP73N1ER10FTDF

Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109532TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109532TR-ND
Chip Resistor - Surface Mount A109532TR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109532CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109532CT-ND
Chip Resistor - Surface Mount A109532CT-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109532DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109532DKR-ND
Chip Resistor - Surface Mount A109532DKR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.1 OHM 1/8W 1% 0402 - RLP73N1ER10FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/8W 1% 0402
RLP73N1ER10FTDF
RES 0.1 OHM 1/8W 1% 0402 RLP73N1ER10FTDF
RES 0.1ohm 1/8W 1% 0402

RES 0.1ohm 1/8W 1% 0402

Supplier's Site
Current Sense Res, 0R1, 1%, 125 Mw, 0402; Resistance Te Connectivity - 43AC3992 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 125 Mw, 0402; Resistance Te Connectivity
43AC3992
Current Sense Res, 0R1, 1%, 125 Mw, 0402; Resistance Te Connectivity 43AC3992
CURRENT SENSE RES, 0R1, 1%, 125 MW, 0402; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 125 MW, 0402; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R1, 0.125W, 0402; Resistance Cgs Te Connectivity - 96X0445 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R1, 0.125W, 0402; Resistance Cgs Te Connectivity
96X0445
Current Sense Res, R1, 0.125W, 0402; Resistance Cgs Te Connectivity 96X0445
CURRENT SENSE RES, R1, 0.125W, 0402; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

CURRENT SENSE RES, R1, 0.125W, 0402; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109532TR-ND RLP73N1ER10FTDF 43AC3992 96X0445
Product Name Chip Resistor - Surface Mount RES 0.1 OHM 1/8W 1% 0402 Current Sense Res, 0R1, 1%, 125 Mw, 0402; Resistance Te Connectivity Current Sense Res, R1, 0.125W, 0402; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details