TE Connectivity RES 0.047 OHM 2W 1% 2512 RLP73M3AR047FTDF

Description
RES 0.047ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.047ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.047 OHM 2W 1% 2512 - RLP73M3AR047FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 2W 1% 2512
RLP73M3AR047FTDF
RES 0.047 OHM 2W 1% 2512 RLP73M3AR047FTDF
RES 0.047ohm 2W 1% 2512

RES 0.047ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109686CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109686CT-ND
Chip Resistor - Surface Mount A109686CT-ND
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109686TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109686TR-ND
Chip Resistor - Surface Mount A109686TR-ND
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109686DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109686DKR-ND
Chip Resistor - Surface Mount A109686DKR-ND
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R047, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3991 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3991
Current Sense Res, 0R047, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3991
CURRENT SENSE RES, 0R047, 1%, 2 W, 2512; Resistance:0.047ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 1%, 2 W, 2512; Resistance:0.047ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M3AR047FTDF A109686CT-ND 43AC3991
Product Name RES 0.047 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R047, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details