RLP73M3AR043JTE -- RLP73M 3A R043 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 3A R043 5% 2K Rl Cgs - Te Connectivity
RLP73M3AR043JTE
Description
RLP73M 3A R043 5% 2K RL
Description
RLP73M 3A R043 5% 2K RL
Suppliers
Rlp73M 3A R043 5% 2K Rl Cgs - Te Connectivity
96X0442
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0442 |
|
Product Name
|
Rlp73M 3A R043 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details