TE Connectivity Resistors - Chip Resistor - Surface Mount RLP73M3AR043FTDF

Description
Win Source Part Number: 1375531-RLP73M3AR043 FTDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73M3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±400ppm/°C Resistance: 43 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375531-RLP73M3AR043 FTDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73M3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±400ppm/°C Resistance: 43 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375531-RLP73M3AR043FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375531-RLP73M3AR043FTDF
Resistors - Chip Resistor - Surface Mount 1375531-RLP73M3AR043FTDF
Win Source Part Number: 1375531-RLP73M3AR043 FTDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73M3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±400ppm/°C Resistance: 43 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375531-RLP73M3AR043FTDF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: RLP73M3
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±400ppm/°C
Resistance: 43 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
SMD 0.043 OHM 2W Resistor - 52-RLP73M3AR043FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.043 OHM 2W Resistor
52-RLP73M3AR043FTDF
SMD 0.043 OHM 2W Resistor 52-RLP73M3AR043FTDF
RES SMD 0.043 OHM 1% 2W 2512 Product overview: RLP73M3AR043FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.043 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M3AR043FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.043 OHM 1% 2W 2512 Product overview: RLP73M3AR043FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.043 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M3AR043FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.043 OHM 2W 1% 2512 - RLP73M3AR043FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.043 OHM 2W 1% 2512
RLP73M3AR043FTDF
RES 0.043 OHM 2W 1% 2512 RLP73M3AR043FTDF
RES 0.043ohm 2W 1% 2512

RES 0.043ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109685TR-ND
Chip Resistor - Surface Mount A109685TR-ND
43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109685CT-ND
Chip Resistor - Surface Mount A109685CT-ND
43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109685DKR-ND
Chip Resistor - Surface Mount A109685DKR-ND
43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R043, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R043, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3990
Current Sense Res, 0R043, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3990
CURRENT SENSE RES, 0R043, 1%, 2 W, 2512; Resistance:0.043ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R043, 1%, 2 W, 2512; Resistance:0.043ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1375531-RLP73M3AR043FTDF 52-RLP73M3AR043FTDF RLP73M3AR043FTDF A109685TR-ND 43AC3990
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.043 OHM 2W Resistor RES 0.043 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R043, 1%, 2 W, 2512; Resistance Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0430 ohms 0.0430 ohms 0.0430 ohms 0.0430 ohms 0.0430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details