TE Connectivity RES 0.039 OHM 2W 1% 2512 RLP73M3AR039FTDF

Description
RES 0.039ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.039ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.039 OHM 2W 1% 2512 - RLP73M3AR039FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.039 OHM 2W 1% 2512
RLP73M3AR039FTDF
RES 0.039 OHM 2W 1% 2512 RLP73M3AR039FTDF
RES 0.039ohm 2W 1% 2512

RES 0.039ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109684TR-ND
Chip Resistor - Surface Mount A109684TR-ND
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109684CT-ND
Chip Resistor - Surface Mount A109684CT-ND
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109684DKR-ND
Chip Resistor - Surface Mount A109684DKR-ND
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3989 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3989
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3989
CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M3AR039FTDF A109684TR-ND 43AC3989
Product Name RES 0.039 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details