TE Connectivity RES 0.036 OHM 2W 5% 2512 RLP73M3AR036JTE

Description
RES 0.036ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.036ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.036 OHM 2W 5% 2512 - RLP73M3AR036JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.036 OHM 2W 5% 2512
RLP73M3AR036JTE
RES 0.036 OHM 2W 5% 2512 RLP73M3AR036JTE
RES 0.036ohm 2W 5% 2512

RES 0.036ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109880TR-ND
Chip Resistor - Surface Mount A109880TR-ND
36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109880DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109880DKR-ND
Chip Resistor - Surface Mount A109880DKR-ND
36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109880CT-ND
Chip Resistor - Surface Mount A109880CT-ND
36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M3AR036JTE A109880TR-ND
Product Name RES 0.036 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0360 ohms 0.0360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details