TE Connectivity Chip Resistor - Surface Mount RLP73M3AR036FTDF

Description
36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109683TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109683TR-ND
Chip Resistor - Surface Mount A109683TR-ND
36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109683CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109683CT-ND
Chip Resistor - Surface Mount A109683CT-ND
36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109683DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109683DKR-ND
Chip Resistor - Surface Mount A109683DKR-ND
36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

36 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.036 OHM 2W 1% 2512 - RLP73M3AR036FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.036 OHM 2W 1% 2512
RLP73M3AR036FTDF
RES 0.036 OHM 2W 1% 2512 RLP73M3AR036FTDF
RES 0.036ohm 2W 1% 2512

RES 0.036ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R036, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R036, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3988
Current Sense Res, 0R036, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3988
CURRENT SENSE RES, 0R036, 1%, 2 W, 2512; Resistance:0.036ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R036, 1%, 2 W, 2512; Resistance:0.036ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109683TR-ND RLP73M3AR036FTDF 43AC3988
Product Name Chip Resistor - Surface Mount RES 0.036 OHM 2W 1% 2512 Current Sense Res, 0R036, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0360 ohms 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138545CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details