TE Connectivity RES 0.033 OHM 2W 5% 2512 RLP73M3AR033JTE

Description
RES 0.033ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.033ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.033 OHM 2W 5% 2512 - RLP73M3AR033JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.033 OHM 2W 5% 2512
RLP73M3AR033JTE
RES 0.033 OHM 2W 5% 2512 RLP73M3AR033JTE
RES 0.033ohm 2W 5% 2512

RES 0.033ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109879TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109879TR-ND
Chip Resistor - Surface Mount A109879TR-ND
33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109879CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109879CT-ND
Chip Resistor - Surface Mount A109879CT-ND
33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109879DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109879DKR-ND
Chip Resistor - Surface Mount A109879DKR-ND
33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.033 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6753 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.033 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6753
Smd Current Sense Resistors, Rl73 Series, 0.033 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6753
SMD Current Sense Resistors, RL73 Series, 0.033 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.033 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M3AR033JTE A109879TR-ND 24W6753
Product Name RES 0.033 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.033 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details