TE Connectivity RES 0.03 OHM 2W 5% 2512 RLP73M3AR030JTE

Description
RES 0.03ohm 2W 5% 2512
Request a Quote
Description
RES 0.03ohm 2W 5% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.03 OHM 2W 5% 2512 - RLP73M3AR030JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.03 OHM 2W 5% 2512
RLP73M3AR030JTE
RES 0.03 OHM 2W 5% 2512 RLP73M3AR030JTE
RES 0.03ohm 2W 5% 2512

RES 0.03ohm 2W 5% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLP73M3AR030JTE
Product Name RES 0.03 OHM 2W 5% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers