RLP73M3AR030FTDF -- RLP73M 3A R030 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 3A R030 1% 1K Rl Cgs - Te Connectivity
RLP73M3AR030FTDF
Description
RLP73M 3A R030 1% 1K RL
Description
RLP73M 3A R030 1% 1K RL
Suppliers
Rlp73M 3A R030 1% 1K Rl Cgs - Te Connectivity
96X0433
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0433 |
|
Product Name
|
Rlp73M 3A R030 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers