RES 0.03ohm 2W 1% 2512
RES 0.03 OHM 1% 2W 2512 Product overview: RLP73M3AR030FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M3AR030FTDF can be used for catalog matching and distributor lookup.
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLP73M3AR030FTDF | 52-RLP73M3AR030FTDF | A109681DKR-ND |
| Product Name | RES 0.03 OHM 2W 1% 2512 | 0.03 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512 (6432 Metric) | 2512; 2512 |
| Resistance Range | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | |
| Technology / Construction | Thick Film | Thick Film (Chip) |