TE Connectivity Chip Resistor - Surface Mount RLP73M3AR027JTE

Description
27 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
27 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109877TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109877TR-ND
Chip Resistor - Surface Mount A109877TR-ND
27 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

27 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.027 OHM 2W 5% 2512 - RLP73M3AR027JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.027 OHM 2W 5% 2512
RLP73M3AR027JTE
RES 0.027 OHM 2W 5% 2512 RLP73M3AR027JTE
RES 0.027ohm 2W 5% 2512

RES 0.027ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - RLP73M3AR027JTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73M3AR027JTE
Chip Resistor - Surface Mount RLP73M3AR027JTE
RES 0.027 OHM 5% 2W 2512

RES 0.027 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A109877TR-ND RLP73M3AR027JTE RLP73M3AR027JTE
Product Name Chip Resistor - Surface Mount RES 0.027 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0270 ohms 0.0270 ohms 2.70E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details