TE Connectivity RES 0.027 OHM 2W 1% 2512 RLP73M3AR027FTDF

Description
RES 0.027ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.027ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.027 OHM 2W 1% 2512 - RLP73M3AR027FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.027 OHM 2W 1% 2512
RLP73M3AR027FTDF
RES 0.027 OHM 2W 1% 2512 RLP73M3AR027FTDF
RES 0.027ohm 2W 1% 2512

RES 0.027ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109680DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109680DKR-ND
Chip Resistor - Surface Mount A109680DKR-ND
27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109680CT-ND
Chip Resistor - Surface Mount A109680CT-ND
27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109680TR-ND
Chip Resistor - Surface Mount A109680TR-ND
27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

27 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R027, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R027, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3986
Current Sense Res, 0R027, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3986
CURRENT SENSE RES, 0R027, 1%, 2 W, 2512; Resistance:0.027ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R027, 1%, 2 W, 2512; Resistance:0.027ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M3AR027FTDF A109680DKR-ND 43AC3986
Product Name RES 0.027 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R027, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details