TE Connectivity RES 0.024 OHM 2W 5% 2512 RLP73M3AR024JTE

Description
RES 0.024ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.024ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.024 OHM 2W 5% 2512 - RLP73M3AR024JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.024 OHM 2W 5% 2512
RLP73M3AR024JTE
RES 0.024 OHM 2W 5% 2512 RLP73M3AR024JTE
RES 0.024ohm 2W 5% 2512

RES 0.024ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109876TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109876TR-ND
Chip Resistor - Surface Mount A109876TR-ND
24 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

24 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109876CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109876CT-ND
Chip Resistor - Surface Mount A109876CT-ND
24 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

24 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M3AR024JTE A109876TR-ND
Product Name RES 0.024 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0240 ohms 0.0240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2414950P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details