RES 0.022ohm 2W 1% 2512
RES 0.022 OHM 1% 2W 2512 Product overview: RLP73M3AR022FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M3AR022FTDF can be used for catalog matching and distributor lookup.
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
CURRENT SENSE RES, 0R022, 1%, 2 W, 2512; Resistance:0.022ohm;
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73M3AR022FTDF | 52-RLP73M3AR022FTDF | A109678CT-ND | 43AC3984 |
| Product Name | RES 0.022 OHM 2W 1% 2512 | 0.022 OHM 2W Resistor | Chip Resistor - Surface Mount | Current Sense Res, 0R022, 1%, 2 W, 2512; Resistance Te Connectivity |
| Mounting / Packaging | 2512 | 2512 (6432 Metric) | 2512; 2512 | 2512 |
| Resistance Range | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |