TE Connectivity RES 0.047 OHM 1/2W 5% 1206 RLP73M2BR047JTD

Description
RES 0.047ohm 1/2W 5% 1206
Request a Quote
Description
RES 0.047ohm 1/2W 5% 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 24W6750, has a resistance value of 0.047 Ohm and a power rating of 500 mW with a tolerance of ±5%. It is designed for applications requiring current detection, making it suitable for use in audio, communications, automotive, and low voltage power supply systems. The resistor features a thick film construction with a metal glaze resistive element and a nickel barrier layer to enhance terminal life. It is RoHS compliant and comes in a 1206 package size (3216 metric). The operating temperature range is from -55°C to +155°C, and it is recommended to derate power at temperatures above 70°C. The resistor is available in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 24W6750, has a resistance value of 0.047 Ohm and a power rating of 500 mW with a tolerance of ±5%. It is designed for applications requiring current detection, making it suitable for use in audio, communications, automotive, and low voltage power supply systems. The resistor features a thick film construction with a metal glaze resistive element and a nickel barrier layer to enhance terminal life. It is RoHS compliant and comes in a 1206 package size (3216 metric). The operating temperature range is from -55°C to +155°C, and it is recommended to derate power at temperatures above 70°C. The resistor is available in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 0.047 OHM 1/2W 5% 1206 - RLP73M2BR047JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 1/2W 5% 1206
RLP73M2BR047JTD
RES 0.047 OHM 1/2W 5% 1206 RLP73M2BR047JTD
RES 0.047ohm 1/2W 5% 1206

RES 0.047ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109834CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109834CT-ND
Chip Resistor - Surface Mount A109834CT-ND
47 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109834TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109834TR-ND
Chip Resistor - Surface Mount A109834TR-ND
47 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73M2BR047JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M2BR047JTD
Resistors - Chip Resistor - Surface Mount RLP73M2BR047JTD
RES 0.047 OHM 5% 1/2W 1206

RES 0.047 OHM 5% 1/2W 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6750 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6750
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6750
SMD Current Sense Resistors, RL73 Series, 0.047 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.047 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73M2BR047JTD A109834CT-ND RLP73M2BR047JTD 24W6750
Product Name RES 0.047 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers