RES SMD 0.043 OHM 5% 1/2W 1206 Product overview: RLP73M2BR043JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.043 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR043JTD can be used for catalog matching and distributor lookup.
RES 0.043ohm 1/2W 5% 1206
43 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.043 OHM 5% 1/2W 1206
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73M2BR043JTD | RLP73M2BR043JTD | A109833CT-ND | RLP73M2BR043JTD |
| Product Name | SMD 0.043 OHM 2W Resistor | RES 0.043 OHM 1/2W 5% 1206 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0430 ohms | 0.0430 ohms | 0.0430 ohms | 0.0430 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | |
| Configuration | Single Resistor |