RES 0.043ohm 1/2W 1% 1206
RES 0.043 OHM 1% 1/2W 1206 Product overview: RLP73M2BR043FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR043FTDF can be used for catalog matching and distributor lookup.
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLP73M2BR043FTDF | 52-RLP73M2BR043FTDF | A109636CT-ND |
| Product Name | RES 0.043 OHM 1/2W 1% 1206 | 0.043 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206 (3216 Metric) | 1206; 1206 |
| Resistance Range | 0.0430 ohms | 0.0430 ohms | 0.0430 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |
| Technology / Construction | Thick Film | Thick Film (Chip) |