TE Connectivity Chip Resistor - Surface Mount RLP73M2BR039JTD

Description
39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109832TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109832TR-ND
Chip Resistor - Surface Mount A109832TR-ND
39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109832CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109832CT-ND
Chip Resistor - Surface Mount A109832CT-ND
39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

39 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.039 OHM 1/2W 5% 1206 - RLP73M2BR039JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.039 OHM 1/2W 5% 1206
RLP73M2BR039JTD
RES 0.039 OHM 1/2W 5% 1206 RLP73M2BR039JTD
RES 0.039ohm 1/2W 5% 1206

RES 0.039ohm 1/2W 5% 1206

Supplier's Site
SMD 0.039 OHM 2W Resistor - 52-RLP73M2BR039JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.039 OHM 2W Resistor
52-RLP73M2BR039JTD
SMD 0.039 OHM 2W Resistor 52-RLP73M2BR039JTD
RES SMD 0.039 OHM 5% 1/2W 1206 Product overview: RLP73M2BR039JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039JTD can be used for catalog matching and distributor lookup.

RES SMD 0.039 OHM 5% 1/2W 1206 Product overview: RLP73M2BR039JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A109832TR-ND RLP73M2BR039JTD 52-RLP73M2BR039JTD
Product Name Chip Resistor - Surface Mount RES 0.039 OHM 1/2W 5% 1206 SMD 0.039 OHM 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details