TE Connectivity 0.039 OHM 2W Resistor RLP73M2BR039FTDF

Description
RES 0.039 OHM 1% 1/2W 1206 Product overview: RLP73M2BR039FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.039 OHM 1% 1/2W 1206 Product overview: RLP73M2BR039FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.039 OHM 2W Resistor - 52-RLP73M2BR039FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.039 OHM 2W Resistor
52-RLP73M2BR039FTDF
0.039 OHM 2W Resistor 52-RLP73M2BR039FTDF
RES 0.039 OHM 1% 1/2W 1206 Product overview: RLP73M2BR039FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039FTDF can be used for catalog matching and distributor lookup.

RES 0.039 OHM 1% 1/2W 1206 Product overview: RLP73M2BR039FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR039FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109635CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109635CT-ND
Chip Resistor - Surface Mount A109635CT-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109635TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109635TR-ND
Chip Resistor - Surface Mount A109635TR-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109635DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109635DKR-ND
Chip Resistor - Surface Mount A109635DKR-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.039 OHM 1/2W 1% 1206 - RLP73M2BR039FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.039 OHM 1/2W 1% 1206
RLP73M2BR039FTDF
RES 0.039 OHM 1/2W 1% 1206 RLP73M2BR039FTDF
RES 0.039ohm 1/2W 1% 1206

RES 0.039ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73M2BR039FTDF A109635CT-ND RLP73M2BR039FTDF
Product Name 0.039 OHM 2W Resistor Chip Resistor - Surface Mount RES 0.039 OHM 1/2W 1% 1206
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms
Power Rating 0.5000 watts 0.5000 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers