TE Connectivity Chip Resistor - Surface Mount RLP73M2BR036FTDF

Description
36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109634TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109634TR-ND
Chip Resistor - Surface Mount A109634TR-ND
36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109634DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109634DKR-ND
Chip Resistor - Surface Mount A109634DKR-ND
36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109634CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109634CT-ND
Chip Resistor - Surface Mount A109634CT-ND
36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

36 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.036 OHM 2W Resistor - 52-RLP73M2BR036FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.036 OHM 2W Resistor
52-RLP73M2BR036FTDF
0.036 OHM 2W Resistor 52-RLP73M2BR036FTDF
RES 0.036 OHM 1% 1/2W 1206 Product overview: RLP73M2BR036FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR036FTDF can be used for catalog matching and distributor lookup.

RES 0.036 OHM 1% 1/2W 1206 Product overview: RLP73M2BR036FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR036FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.036 OHM 1/2W 1% 1206 - RLP73M2BR036FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.036 OHM 1/2W 1% 1206
RLP73M2BR036FTDF
RES 0.036 OHM 1/2W 1% 1206 RLP73M2BR036FTDF
RES 0.036ohm 1/2W 1% 1206

RES 0.036ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109634TR-ND 52-RLP73M2BR036FTDF RLP73M2BR036FTDF
Product Name Chip Resistor - Surface Mount 0.036 OHM 2W Resistor RES 0.036 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206
Resistance Range 0.0360 ohms 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details