TE Connectivity Chip Resistor - Surface Mount RLP73M2BR033JTD

Description
33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109830TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109830TR-ND
Chip Resistor - Surface Mount A109830TR-ND
33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109830DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109830DKR-ND
Chip Resistor - Surface Mount A109830DKR-ND
33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109830CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109830CT-ND
Chip Resistor - Surface Mount A109830CT-ND
33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

33 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.033 OHM 2W Resistor - 52-RLP73M2BR033JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 OHM 2W Resistor
52-RLP73M2BR033JTD
SMD 0.033 OHM 2W Resistor 52-RLP73M2BR033JTD
RES SMD 0.033 OHM 5% 1/2W 1206 Product overview: RLP73M2BR033JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR033JTD can be used for catalog matching and distributor lookup.

RES SMD 0.033 OHM 5% 1/2W 1206 Product overview: RLP73M2BR033JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR033JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.033 OHM 1/2W 5% 1206 - RLP73M2BR033JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.033 OHM 1/2W 5% 1206
RLP73M2BR033JTD
RES 0.033 OHM 1/2W 5% 1206 RLP73M2BR033JTD
RES 0.033ohm 1/2W 5% 1206

RES 0.033ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109830TR-ND 52-RLP73M2BR033JTD RLP73M2BR033JTD
Product Name Chip Resistor - Surface Mount SMD 0.033 OHM 2W Resistor RES 0.033 OHM 1/2W 5% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1614707-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details