RES 0.033 OHM 1% 1/2W 1206 Product overview: RLP73M2BR033FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR033FTDF can be used for catalog matching and distributor lookup.
RES 0.033ohm 1/2W 1% 1206
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73M2BR033FTDF | RLP73M2BR033FTDF | A109633DKR-ND |
| Product Name | 0.033 OHM 2W Resistor | RES 0.033 OHM 1/2W 1% 1206 | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1206 (3216 Metric) | 1206 | 1206; 1206 |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Power Rating | 0.5000 watts | 2 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |