RLP73M2BR033FTDF -- RLP73M 2B R033 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 2B R033 1% 1K Rl Cgs - Te Connectivity
RLP73M2BR033FTDF
Description
RLP73M 2B R033 1% 1K RL
Description
RLP73M 2B R033 1% 1K RL
Suppliers
Rlp73M 2B R033 1% 1K Rl Cgs - Te Connectivity
96X0417
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0417 |
|
Product Name
|
Rlp73M 2B R033 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details