TE Connectivity RES 0.03 OHM 1/2W 5% 1206 RLP73M2BR030JTD

Description
RES 0.03ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.03ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.03 OHM 1/2W 5% 1206 - RLP73M2BR030JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.03 OHM 1/2W 5% 1206
RLP73M2BR030JTD
RES 0.03 OHM 1/2W 5% 1206 RLP73M2BR030JTD
RES 0.03ohm 1/2W 5% 1206

RES 0.03ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109829TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109829TR-ND
Chip Resistor - Surface Mount A109829TR-ND
30 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

30 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109829CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109829CT-ND
Chip Resistor - Surface Mount A109829CT-ND
30 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

30 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2BR030JTD A109829TR-ND
Product Name RES 0.03 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 7-2176422-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
View Details
2 suppliers