TE Connectivity RES 0.027 OHM 1/2W 5% 1206 RLP73M2BR027JTD

Description
RES 0.027ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.027ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.027 OHM 1/2W 5% 1206 - RLP73M2BR027JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.027 OHM 1/2W 5% 1206
RLP73M2BR027JTD
RES 0.027 OHM 1/2W 5% 1206 RLP73M2BR027JTD
RES 0.027ohm 1/2W 5% 1206

RES 0.027ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109828CT-ND
Chip Resistor - Surface Mount A109828CT-ND
27 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

27 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2BR027JTD A109828CT-ND
Product Name RES 0.027 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0270 ohms 0.0270 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details