TE Connectivity RES 0.024 OHM 1/2W 5% 1206 RLP73M2BR024JTD

Description
RES 0.024ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.024ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.024 OHM 1/2W 5% 1206 - RLP73M2BR024JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.024 OHM 1/2W 5% 1206
RLP73M2BR024JTD
RES 0.024 OHM 1/2W 5% 1206 RLP73M2BR024JTD
RES 0.024ohm 1/2W 5% 1206

RES 0.024ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109827TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109827TR-ND
Chip Resistor - Surface Mount A109827TR-ND
24 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

24 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.024 OHM 2W Resistor - 52-RLP73M2BR024JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.024 OHM 2W Resistor
52-RLP73M2BR024JTD
SMD 0.024 OHM 2W Resistor 52-RLP73M2BR024JTD
RES SMD 0.024 OHM 5% 1/2W 1206 Product overview: RLP73M2BR024JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.024 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR024JTD can be used for catalog matching and distributor lookup.

RES SMD 0.024 OHM 5% 1/2W 1206 Product overview: RLP73M2BR024JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.024 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR024JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M2BR024JTD A109827TR-ND 52-RLP73M2BR024JTD
Product Name RES 0.024 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount SMD 0.024 OHM 2W Resistor
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0240 ohms 0.0240 ohms 0.0240 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC8R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details