TE Connectivity RES 0.024 OHM 1/2W 1% 1206 RLP73M2BR024FTDF

Description
RES 0.024ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.024ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.024 OHM 1/2W 1% 1206 - RLP73M2BR024FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.024 OHM 1/2W 1% 1206
RLP73M2BR024FTDF
RES 0.024 OHM 1/2W 1% 1206 RLP73M2BR024FTDF
RES 0.024ohm 1/2W 1% 1206

RES 0.024ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109630CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109630CT-ND
Chip Resistor - Surface Mount A109630CT-ND
24 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

24 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109630TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109630TR-ND
Chip Resistor - Surface Mount A109630TR-ND
24 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

24 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2BR024FTDF A109630CT-ND
Product Name RES 0.024 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details