RLP73M2BR022FTDF -- RLP73M 2B R022 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 2B R022 1% 1K Rl Cgs - Te Connectivity
RLP73M2BR022FTDF
Description
RLP73M 2B R022 1% 1K RL
Description
RLP73M 2B R022 1% 1K RL
Suppliers
Rlp73M 2B R022 1% 1K Rl Cgs - Te Connectivity
96X0409
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0409 |
|
Product Name
|
Rlp73M 2B R022 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details