TE Connectivity Chip Resistor - Surface Mount RLP73M2BR022FTDF

Description
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109629CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109629CT-ND
Chip Resistor - Surface Mount A109629CT-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109629DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109629DKR-ND
Chip Resistor - Surface Mount A109629DKR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109629TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109629TR-ND
Chip Resistor - Surface Mount A109629TR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.022 OHM 1/2W 1% 1206 - RLP73M2BR022FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.022 OHM 1/2W 1% 1206
RLP73M2BR022FTDF
RES 0.022 OHM 1/2W 1% 1206 RLP73M2BR022FTDF
RES 0.022ohm 1/2W 1% 1206

RES 0.022ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109629CT-ND RLP73M2BR022FTDF
Product Name Chip Resistor - Surface Mount RES 0.022 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details