TE Connectivity Chip Resistor - Surface Mount RLP73M2AR091JTD

Description
91 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
91 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109792CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109792CT-ND
Chip Resistor - Surface Mount A109792CT-ND
91 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

91 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.091 OHM 1/4W 5% 0805 - RLP73M2AR091JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 1/4W 5% 0805
RLP73M2AR091JTD
RES 0.091 OHM 1/4W 5% 0805 RLP73M2AR091JTD
RES 0.091ohm 1/4W 5% 0805

RES 0.091ohm 1/4W 5% 0805

Supplier's Site
SMD 0.091 OHM 4W Resistor - 52-RLP73M2AR091JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.091 OHM 4W Resistor
52-RLP73M2AR091JTD
SMD 0.091 OHM 4W Resistor 52-RLP73M2AR091JTD
RES SMD 0.091 OHM 5% 1/4W 0805 Product overview: RLP73M2AR091JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR091JTD can be used for catalog matching and distributor lookup.

RES SMD 0.091 OHM 5% 1/4W 0805 Product overview: RLP73M2AR091JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR091JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73M2AR091JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M2AR091JTD
Resistors - Chip Resistor - Surface Mount RLP73M2AR091JTD
RES 0.091 OHM 5% 1/4W 0805

RES 0.091 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109792CT-ND RLP73M2AR091JTD 52-RLP73M2AR091JTD RLP73M2AR091JTD
Product Name Chip Resistor - Surface Mount RES 0.091 OHM 1/4W 5% 0805 SMD 0.091 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138613TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details