TE Connectivity RES 0.091 OHM 1/4W 1% 0805 RLP73M2AR091FTDF

Description
RES 0.091ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.091ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.091 OHM 1/4W 1% 0805 - RLP73M2AR091FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 1/4W 1% 0805
RLP73M2AR091FTDF
RES 0.091 OHM 1/4W 1% 0805 RLP73M2AR091FTDF
RES 0.091ohm 1/4W 1% 0805

RES 0.091ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109595CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109595CT-ND
Chip Resistor - Surface Mount A109595CT-ND
91 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

91 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109595TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109595TR-ND
Chip Resistor - Surface Mount A109595TR-ND
91 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

91 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.091 OHM 4W Resistor - 52-RLP73M2AR091FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.091 OHM 4W Resistor
52-RLP73M2AR091FTDF
0.091 OHM 4W Resistor 52-RLP73M2AR091FTDF
RES 0.091 OHM 1% 1/4W 0805 Product overview: RLP73M2AR091FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR091FTDF can be used for catalog matching and distributor lookup.

RES 0.091 OHM 1% 1/4W 0805 Product overview: RLP73M2AR091FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR091FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M2AR091FTDF A109595CT-ND 52-RLP73M2AR091FTDF
Product Name RES 0.091 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount 0.091 OHM 4W Resistor
Mounting / Packaging 0805 0805; 0805 0805 (2012 Metric)
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 6-2176422-4 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0390 ohms
View Details
2 suppliers