RES 0.082ohm 1/4W 5% 0805
82 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.082 OHM 5% 1/4W 0805
SMD Current Sense Resistors, RL73 Series, 0.082 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73M2AR082JTD | A109791CT-ND | RLP73M2AR082JTD | 24W6745 |
| Product Name | RES 0.082 OHM 1/4W 5% 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 |
| Resistance Range | 0.0820 ohms | 0.0820 ohms | 0.0820 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |