TE Connectivity Chip Resistor - Surface Mount RLP73M2AR082FTDF

Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109594DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109594DKR-ND
Chip Resistor - Surface Mount A109594DKR-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109594CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109594CT-ND
Chip Resistor - Surface Mount A109594CT-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109594TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109594TR-ND
Chip Resistor - Surface Mount A109594TR-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.082 OHM 4W Resistor - 52-RLP73M2AR082FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082 OHM 4W Resistor
52-RLP73M2AR082FTDF
SMD 0.082 OHM 4W Resistor 52-RLP73M2AR082FTDF
RES SMD 0.082 OHM 1% 1/4W 0805 Product overview: RLP73M2AR082FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR082FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.082 OHM 1% 1/4W 0805 Product overview: RLP73M2AR082FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR082FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.082 OHM 1/4W 1% 0805 - RLP73M2AR082FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 1/4W 1% 0805
RLP73M2AR082FTDF
RES 0.082 OHM 1/4W 1% 0805 RLP73M2AR082FTDF
RES 0.082ohm 1/4W 1% 0805

RES 0.082ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - RLP73M2AR082FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73M2AR082FTDF
Chip Resistor - Surface Mount RLP73M2AR082FTDF
RES 0.082 OHM 1% 1/4W 0805

RES 0.082 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A109594DKR-ND 52-RLP73M2AR082FTDF RLP73M2AR082FTDF RLP73M2AR082FTDF
Product Name Chip Resistor - Surface Mount SMD 0.082 OHM 4W Resistor RES 0.082 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0820 ohms 0.0820 ohms 8.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details