TE Connectivity Chip Resistor - Surface Mount RLP73M2AR075JTD

Description
75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109790TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109790TR-ND
Chip Resistor - Surface Mount A109790TR-ND
75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109790CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109790CT-ND
Chip Resistor - Surface Mount A109790CT-ND
75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

75 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.075 OHM 4W Resistor - 52-RLP73M2AR075JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.075 OHM 4W Resistor
52-RLP73M2AR075JTD
SMD 0.075 OHM 4W Resistor 52-RLP73M2AR075JTD
RES SMD 0.075 OHM 5% 1/4W 0805 Product overview: RLP73M2AR075JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR075JTD can be used for catalog matching and distributor lookup.

RES SMD 0.075 OHM 5% 1/4W 0805 Product overview: RLP73M2AR075JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR075JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.075 OHM 1/4W 5% 0805 - RLP73M2AR075JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/4W 5% 0805
RLP73M2AR075JTD
RES 0.075 OHM 1/4W 5% 0805 RLP73M2AR075JTD
RES 0.075ohm 1/4W 5% 0805

RES 0.075ohm 1/4W 5% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73M2AR075JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M2AR075JTD
Resistors - Chip Resistor - Surface Mount RLP73M2AR075JTD
RES 0.075 OHM 5% 1/4W 0805

RES 0.075 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109790TR-ND 52-RLP73M2AR075JTD RLP73M2AR075JTD RLP73M2AR075JTD
Product Name Chip Resistor - Surface Mount SMD 0.075 OHM 4W Resistor RES 0.075 OHM 1/4W 5% 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details