TE Connectivity Chip Resistor - Surface Mount RLP73M2AR075FTDF

Description
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109593CT-ND
Chip Resistor - Surface Mount A109593CT-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109593TR-ND
Chip Resistor - Surface Mount A109593TR-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109593DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109593DKR-ND
Chip Resistor - Surface Mount A109593DKR-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.075 OHM 1/4W 1% 0805 - RLP73M2AR075FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/4W 1% 0805
RLP73M2AR075FTDF
RES 0.075 OHM 1/4W 1% 0805 RLP73M2AR075FTDF
RES 0.075ohm 1/4W 1% 0805

RES 0.075ohm 1/4W 1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109593CT-ND RLP73M2AR075FTDF
Product Name Chip Resistor - Surface Mount RES 0.075 OHM 1/4W 1% 0805
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers