TE Connectivity Chip Resistor - Surface Mount RLP73M2AR068JTD

Description
68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109789TR-ND
Chip Resistor - Surface Mount A109789TR-ND
68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109789CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109789CT-ND
Chip Resistor - Surface Mount A109789CT-ND
68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

68 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.068 OHM 1/4W 5% 0805 - RLP73M2AR068JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 1/4W 5% 0805
RLP73M2AR068JTD
RES 0.068 OHM 1/4W 5% 0805 RLP73M2AR068JTD
RES 0.068ohm 1/4W 5% 0805

RES 0.068ohm 1/4W 5% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73M2AR068JTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73M2AR068JTD
Resistors - Chip Resistor - Surface Mount RLP73M2AR068JTD
RES 0.068 OHM 5% 1/4W 0805

RES 0.068 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A109789TR-ND RLP73M2AR068JTD RLP73M2AR068JTD
Product Name Chip Resistor - Surface Mount RES 0.068 OHM 1/4W 5% 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2414930 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details