TE Connectivity Chip Resistor - Surface Mount RLP73M2AR062FTDF

Description
62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109591TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109591TR-ND
Chip Resistor - Surface Mount A109591TR-ND
62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109591CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109591CT-ND
Chip Resistor - Surface Mount A109591CT-ND
62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109591DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109591DKR-ND
Chip Resistor - Surface Mount A109591DKR-ND
62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.062 OHM 1/4W 1% 0805 - RLP73M2AR062FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 1/4W 1% 0805
RLP73M2AR062FTDF
RES 0.062 OHM 1/4W 1% 0805 RLP73M2AR062FTDF
RES 0.062ohm 1/4W 1% 0805

RES 0.062ohm 1/4W 1% 0805

Supplier's Site
0.062 OHM 4W Resistor - 52-RLP73M2AR062FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.062 OHM 4W Resistor
52-RLP73M2AR062FTDF
0.062 OHM 4W Resistor 52-RLP73M2AR062FTDF
RES 0.062 OHM 1% 1/4W 0805 Product overview: RLP73M2AR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR062FTDF can be used for catalog matching and distributor lookup.

RES 0.062 OHM 1% 1/4W 0805 Product overview: RLP73M2AR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR062FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RLP73M2AR062FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73M2AR062FTDF
Chip Resistor - Surface Mount RLP73M2AR062FTDF
RES 0.062 OHM 1% 1/4W 0805

RES 0.062 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A109591TR-ND RLP73M2AR062FTDF 52-RLP73M2AR062FTDF RLP73M2AR062FTDF
Product Name Chip Resistor - Surface Mount RES 0.062 OHM 1/4W 1% 0805 0.062 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 (2012 Metric)
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details