TE Connectivity RES 0.056 OHM 1/4W 1% 0805 RLP73M2AR056FTDF

Description
RES 0.056ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.056ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.056 OHM 1/4W 1% 0805 - RLP73M2AR056FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/4W 1% 0805
RLP73M2AR056FTDF
RES 0.056 OHM 1/4W 1% 0805 RLP73M2AR056FTDF
RES 0.056ohm 1/4W 1% 0805

RES 0.056ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109590CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109590CT-ND
Chip Resistor - Surface Mount A109590CT-ND
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109590TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109590TR-ND
Chip Resistor - Surface Mount A109590TR-ND
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.056 OHM 4W Resistor - 52-RLP73M2AR056FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.056 OHM 4W Resistor
52-RLP73M2AR056FTDF
0.056 OHM 4W Resistor 52-RLP73M2AR056FTDF
RES 0.056 OHM 1% 1/4W 0805 Product overview: RLP73M2AR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR056FTDF can be used for catalog matching and distributor lookup.

RES 0.056 OHM 1% 1/4W 0805 Product overview: RLP73M2AR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR056FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M2AR056FTDF A109590CT-ND 52-RLP73M2AR056FTDF
Product Name RES 0.056 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount 0.056 OHM 4W Resistor
Mounting / Packaging 0805 0805; 0805 0805 (2012 Metric)
Resistance Range 0.0560 ohms 0.0560 ohms 0.0560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details