TE Connectivity RES 0.051 OHM 1/4W 5% 0805 RLP73M2AR051JTD

Description
RES 0.051ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.051ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.051 OHM 1/4W 5% 0805 - RLP73M2AR051JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 1/4W 5% 0805
RLP73M2AR051JTD
RES 0.051 OHM 1/4W 5% 0805 RLP73M2AR051JTD
RES 0.051ohm 1/4W 5% 0805

RES 0.051ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109786TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109786TR-ND
Chip Resistor - Surface Mount A109786TR-ND
51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109786CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109786CT-ND
Chip Resistor - Surface Mount A109786CT-ND
51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2AR051JTD A109786TR-ND
Product Name RES 0.051 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.0510 ohms 0.0510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details