RES 0.051ohm 1/4W 1% 0805
RES 0.051 OHM 1% 1/4W 0805 Product overview: RLP73M2AR051FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR051FTDF can be used for catalog matching and distributor lookup.
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.051 OHM 1% 1/4W 0805
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73M2AR051FTDF | 52-RLP73M2AR051FTDF | A109589TR-ND | RLP73M2AR051FTDF |
| Product Name | RES 0.051 OHM 1/4W 1% 0805 | 0.051 OHM 4W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805 (2012 Metric) | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |