RLP73M2AR051FTDF -- RLP73M 2A R051 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 2A R051 1% 1K Rl Cgs - Te Connectivity
RLP73M2AR051FTDF
Description
RLP73M 2A R051 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73M 2A R051 1% 1K RL
Suppliers
Rlp73M 2A R051 1% 1K Rl Cgs - Te Connectivity
35AC3430
Supplier's Site
Rlp73M 2A R051 1% 1K Rl Cgs - Te Connectivity
96X0395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3430 |
|
Product Name
|
Rlp73M 2A R051 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details