RLP73M2AR047JTD -- RLP73M 2A R047 5% 5KRL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 2A R047 5% 5Krl Cgs - Te Connectivity
RLP73M2AR047JTD
Description
RLP73M 2A R047 5% 5KRL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73M 2A R047 5% 5KRL
Suppliers
Rlp73M 2A R047 5% 5Krl Cgs - Te Connectivity
96X0394
Supplier's Site
Rlp73M 2A R047 5% 5Krl Cgs - Te Connectivity
35AC3429
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0394 |
|
Product Name
|
Rlp73M 2A R047 5% 5Krl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details