TE Connectivity Chip Resistor - Surface Mount RLP73M1JR082FTDF

Description
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109562CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109562CT-ND
Chip Resistor - Surface Mount A109562CT-ND
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109562TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109562TR-ND
Chip Resistor - Surface Mount A109562TR-ND
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109562DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109562DKR-ND
Chip Resistor - Surface Mount A109562DKR-ND
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.082 OHM 8W Resistor - 52-RLP73M1JR082FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082 OHM 8W Resistor
52-RLP73M1JR082FTDF
SMD 0.082 OHM 8W Resistor 52-RLP73M1JR082FTDF
RES SMD 0.082 OHM 1% 1/8W 0603 Product overview: RLP73M1JR082FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR082FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.082 OHM 1% 1/8W 0603 Product overview: RLP73M1JR082FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR082FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.082 OHM 1/8W 1% 0603 - RLP73M1JR082FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 1/8W 1% 0603
RLP73M1JR082FTDF
RES 0.082 OHM 1/8W 1% 0603 RLP73M1JR082FTDF
RES 0.082ohm 1/8W 1% 0603

RES 0.082ohm 1/8W 1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73M1JR082FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M1JR082FTDF
Resistors - Chip Resistor - Surface Mount RLP73M1JR082FTDF
RES 0.082 OHM 1% 1/8W 0603

RES 0.082 OHM 1% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109562CT-ND 52-RLP73M1JR082FTDF RLP73M1JR082FTDF RLP73M1JR082FTDF
Product Name Chip Resistor - Surface Mount SMD 0.082 OHM 8W Resistor RES 0.082 OHM 1/8W 1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers