TE Connectivity Chip Resistor - Surface Mount RLP73M1JR075JTD

Description
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109755DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109755DKR-ND
Chip Resistor - Surface Mount A109755DKR-ND
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109755CT-ND
Chip Resistor - Surface Mount A109755CT-ND
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109755TR-ND
Chip Resistor - Surface Mount A109755TR-ND
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.075 OHM 1/8W 5% 0603 - RLP73M1JR075JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/8W 5% 0603
RLP73M1JR075JTD
RES 0.075 OHM 1/8W 5% 0603 RLP73M1JR075JTD
RES 0.075ohm 1/8W 5% 0603

RES 0.075ohm 1/8W 5% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109755DKR-ND RLP73M1JR075JTD
Product Name Chip Resistor - Surface Mount RES 0.075 OHM 1/8W 5% 0603
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details