TE Connectivity 0.075 OHM 8W Resistor RLP73M1JR075FTDF

Description
RES 0.075 OHM 1% 1/8W 0603 Product overview: RLP73M1JR075FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR075FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.075 OHM 1% 1/8W 0603 Product overview: RLP73M1JR075FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR075FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.075 OHM 8W Resistor - 52-RLP73M1JR075FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.075 OHM 8W Resistor
52-RLP73M1JR075FTDF
0.075 OHM 8W Resistor 52-RLP73M1JR075FTDF
RES 0.075 OHM 1% 1/8W 0603 Product overview: RLP73M1JR075FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR075FTDF can be used for catalog matching and distributor lookup.

RES 0.075 OHM 1% 1/8W 0603 Product overview: RLP73M1JR075FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR075FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109561TR-ND
Chip Resistor - Surface Mount A109561TR-ND
75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109561CT-ND
Chip Resistor - Surface Mount A109561CT-ND
75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.075 OHM 1/8W 1% 0603 - RLP73M1JR075FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/8W 1% 0603
RLP73M1JR075FTDF
RES 0.075 OHM 1/8W 1% 0603 RLP73M1JR075FTDF
RES 0.075ohm 1/8W 1% 0603

RES 0.075ohm 1/8W 1% 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73M1JR075FTDF A109561TR-ND RLP73M1JR075FTDF
Product Name 0.075 OHM 8W Resistor Chip Resistor - Surface Mount RES 0.075 OHM 1/8W 1% 0603
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details