TE Connectivity RES 0.068 OHM 1/8W 5% 0603 RLP73M1JR068JTD

Description
RES 0.068ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.068ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.068 OHM 1/8W 5% 0603 - RLP73M1JR068JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 1/8W 5% 0603
RLP73M1JR068JTD
RES 0.068 OHM 1/8W 5% 0603 RLP73M1JR068JTD
RES 0.068ohm 1/8W 5% 0603

RES 0.068ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109754CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109754CT-ND
Chip Resistor - Surface Mount A109754CT-ND
68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.068 OHM 8W Resistor - 52-RLP73M1JR068JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 8W Resistor
52-RLP73M1JR068JTD
0.068 OHM 8W Resistor 52-RLP73M1JR068JTD
RES 0.068 OHM 5% 1/8W 0603 Product overview: RLP73M1JR068JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR068JTD can be used for catalog matching and distributor lookup.

RES 0.068 OHM 5% 1/8W 0603 Product overview: RLP73M1JR068JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR068JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73M1JR068JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M1JR068JTD
Resistors - Chip Resistor - Surface Mount RLP73M1JR068JTD
RES 0.068 OHM 5% 1/8W 0603

RES 0.068 OHM 5% 1/8W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73M1JR068JTD A109754CT-ND 52-RLP73M1JR068JTD RLP73M1JR068JTD
Product Name RES 0.068 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount 0.068 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric)
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details