TE Connectivity RES 0.068 OHM 1/8W 1% 0603 RLP73M1JR068FTDF

Description
RES 0.068ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.068ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.068 OHM 1/8W 1% 0603 - RLP73M1JR068FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 1/8W 1% 0603
RLP73M1JR068FTDF
RES 0.068 OHM 1/8W 1% 0603 RLP73M1JR068FTDF
RES 0.068ohm 1/8W 1% 0603

RES 0.068ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109560TR-ND
Chip Resistor - Surface Mount A109560TR-ND
68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

68 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.068 OHM 8W Resistor - 52-RLP73M1JR068FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 8W Resistor
52-RLP73M1JR068FTDF
0.068 OHM 8W Resistor 52-RLP73M1JR068FTDF
RES 0.068 OHM 1% 1/8W 0603 Product overview: RLP73M1JR068FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR068FTDF can be used for catalog matching and distributor lookup.

RES 0.068 OHM 1% 1/8W 0603 Product overview: RLP73M1JR068FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR068FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M1JR068FTDF A109560TR-ND 52-RLP73M1JR068FTDF
Product Name RES 0.068 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount 0.068 OHM 8W Resistor
Mounting / Packaging 0603 0603; 0603 0603 (1608 Metric)
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP1R5GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details