RLP73M1JR068FTDF -- RLP73M 1J R068 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 1J R068 1% 1K Rl Cgs - Te Connectivity
RLP73M1JR068FTDF
Description
RLP73M 1J R068 1% 1K RL
Description
RLP73M 1J R068 1% 1K RL
Suppliers
Rlp73M 1J R068 1% 1K Rl Cgs - Te Connectivity
96X0384
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0384 |
|
Product Name
|
Rlp73M 1J R068 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers