TE Connectivity RES 0.062 OHM 1/8W 1% 0603 RLP73M1JR062FTDF

Description
RES 0.062ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.062ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.062 OHM 1/8W 1% 0603 - RLP73M1JR062FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 1/8W 1% 0603
RLP73M1JR062FTDF
RES 0.062 OHM 1/8W 1% 0603 RLP73M1JR062FTDF
RES 0.062ohm 1/8W 1% 0603

RES 0.062ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109559CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109559CT-ND
Chip Resistor - Surface Mount A109559CT-ND
62 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

62 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R062, 1%, 125 Mw; Resistance Te Connectivity - 43AC3983 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R062, 1%, 125 Mw; Resistance Te Connectivity
43AC3983
Current Sense Res, 0R062, 1%, 125 Mw; Resistance Te Connectivity 43AC3983
CURRENT SENSE RES, 0R062, 1%, 125 MW; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R062, 1%, 125 MW; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M1JR062FTDF A109559CT-ND 43AC3983
Product Name RES 0.062 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount Current Sense Res, 0R062, 1%, 125 Mw; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details